Vishay Intertechnology, Inc. Res Metal Film 15K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole RN50E1502FB14

Description
Res Metal Film 15K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 15K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole - RN50E1502FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole
RN50E1502FB14
Res Metal Film 15K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole RN50E1502FB14
Res Metal Film 15K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 15K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN50E1502FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1502FB14-ND
Through Hole Resistors RN50E1502FB14-ND
15 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C6794 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C6794
Resistor,metal Film,15Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C6794
Resistor,Metal Film,15KOhms,200WV,1 +/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,15KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E1502FB14 RN50E1502FB14-ND 54C6794
Product Name Res Metal Film 15K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,15Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details