Vishay Intertechnology, Inc. RES 1.5K OHM 1/20W 1% AXIAL RN50E1501FBSL

Description
RES 1.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/20W 1% AXIAL - RN50E1501FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/20W 1% AXIAL
RN50E1501FBSL
RES 1.5K OHM 1/20W 1% AXIAL RN50E1501FBSL
RES 1.5Kohm 1/20W 1% AXIAL

RES 1.5Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1501FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1501FBSL-ND
Through Hole Resistors RN50E1501FBSL-ND
1.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1501FBSL RN50E1501FBSL-ND
Product Name RES 1.5K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details