Vishay Intertechnology, Inc. RES 14.7K OHM 1/20W .1% AXIAL RN50E1472BB14

Description
RES 14.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/20W .1% AXIAL - RN50E1472BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/20W .1% AXIAL
RN50E1472BB14
RES 14.7K OHM 1/20W .1% AXIAL RN50E1472BB14
RES 14.7Kohm 1/20W .1% AXIAL

RES 14.7Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1472BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1472BB14-ND
Through Hole Resistors RN50E1472BB14-ND
14.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1472BB14 RN50E1472BB14-ND
Product Name RES 14.7K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details