Vishay Intertechnology, Inc. RES 137 OHM 1/20W .1% AXIAL RN50E1370BBSL

Description
RES 137ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/20W .1% AXIAL - RN50E1370BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/20W .1% AXIAL
RN50E1370BBSL
RES 137 OHM 1/20W .1% AXIAL RN50E1370BBSL
RES 137ohm 1/20W .1% AXIAL

RES 137ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1370BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1370BBSL-ND
Through Hole Resistors RN50E1370BBSL-ND
137 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1370BBSL RN50E1370BBSL-ND
Product Name RES 137 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers