Vishay Intertechnology, Inc. RES 1.27K OHM 1/20W 1% AXIAL RN50E1271FRSL

Description
RES 1.27Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1/20W 1% AXIAL - RN50E1271FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/20W 1% AXIAL
RN50E1271FRSL
RES 1.27K OHM 1/20W 1% AXIAL RN50E1271FRSL
RES 1.27Kohm 1/20W 1% AXIAL

RES 1.27Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1271FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1271FRSL-ND
Through Hole Resistors RN50E1271FRSL-ND
1.27 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.27 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1271FRSL RN50E1271FRSL-ND
Product Name RES 1.27K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers