Vishay Intertechnology, Inc. RES 127 OHM 1/20W .1% AXIAL RN50E1270BRSL

Description
RES 127ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/20W .1% AXIAL - RN50E1270BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/20W .1% AXIAL
RN50E1270BRSL
RES 127 OHM 1/20W .1% AXIAL RN50E1270BRSL
RES 127ohm 1/20W .1% AXIAL

RES 127ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1270BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1270BRSL-ND
Through Hole Resistors RN50E1270BRSL-ND
127 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

127 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1270BRSL RN50E1270BRSL-ND
Product Name RES 127 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details