Vishay Intertechnology, Inc. RES 12.4K OHM 1/20W .1% AXIAL RN50E1242BRSL

Description
RES 12.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/20W .1% AXIAL - RN50E1242BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/20W .1% AXIAL
RN50E1242BRSL
RES 12.4K OHM 1/20W .1% AXIAL RN50E1242BRSL
RES 12.4Kohm 1/20W .1% AXIAL

RES 12.4Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1242BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1242BRSL-ND
Through Hole Resistors RN50E1242BRSL-ND
12.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1242BRSL RN50E1242BRSL-ND
Product Name RES 12.4K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers