Vishay Intertechnology, Inc. RES 12.1K OHM 1/20W .1% AXIAL RN50E1212BBSL

Description
RES 12.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/20W .1% AXIAL - RN50E1212BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/20W .1% AXIAL
RN50E1212BBSL
RES 12.1K OHM 1/20W .1% AXIAL RN50E1212BBSL
RES 12.1Kohm 1/20W .1% AXIAL

RES 12.1Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1212BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1212BBSL-ND
Through Hole Resistors RN50E1212BBSL-ND
12.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1212BBSL RN50E1212BBSL-ND
Product Name RES 12.1K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers