Vishay Intertechnology, Inc. Metal Film Resistors - RN50E1212BB14

Description
Metal Film Resistors - Through Hole 1/20watt 12.1Kohms .1% 25ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/20watt 12.1Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN50E1212BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN50E1212BB14
Metal Film Resistors - RN50E1212BB14
Metal Film Resistors - Through Hole 1/20watt 12.1Kohms .1% 25ppm

Metal Film Resistors - Through Hole 1/20watt 12.1Kohms .1% 25ppm

Supplier's Site
Through Hole Resistors - RN50E1212BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1212BB14-ND
Through Hole Resistors RN50E1212BB14-ND
12.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1212BB14 RN50E1212BB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details