Vishay Intertechnology, Inc. RES 1.21K OHM 1/20W 1% AXIAL RN50E1211FRSL

Description
RES 1.21Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/20W 1% AXIAL - RN50E1211FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/20W 1% AXIAL
RN50E1211FRSL
RES 1.21K OHM 1/20W 1% AXIAL RN50E1211FRSL
RES 1.21Kohm 1/20W 1% AXIAL

RES 1.21Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1211FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1211FRSL-ND
Through Hole Resistors RN50E1211FRSL-ND
1.21 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1211FRSL RN50E1211FRSL-ND
Product Name RES 1.21K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details