Vishay Intertechnology, Inc. METAL FILM,1/20W,121,.1%,25PPM,T/R RN50E1210BRE6

Description
METAL FILM,1/20W,121,.1%,2 5PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/20W,121,.1%,2 5PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/20W,121,.1%,25PPM,T/R - RN50E1210BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/20W,121,.1%,25PPM,T/R
RN50E1210BRE6
METAL FILM,1/20W,121,.1%,25PPM,T/R RN50E1210BRE6
METAL FILM,1/20W,121,.1%,2 5PPM,T/R

METAL FILM,1/20W,121,.1%,25PPM,T/R

Supplier's Site
Through Hole Resistors - RN50E1210BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1210BRE6-ND
Through Hole Resistors RN50E1210BRE6-ND
121 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

121 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1210BRE6 RN50E1210BRE6-ND
Product Name METAL FILM,1/20W,121,.1%,25PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details