Vishay Intertechnology, Inc. RES 121 OHM 1/20W .1% AXIAL RN50E1210BBSL

Description
RES 121ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/20W .1% AXIAL - RN50E1210BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/20W .1% AXIAL
RN50E1210BBSL
RES 121 OHM 1/20W .1% AXIAL RN50E1210BBSL
RES 121ohm 1/20W .1% AXIAL

RES 121ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1210BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1210BBSL-ND
Through Hole Resistors RN50E1210BBSL-ND
121 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

121 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1210BBSL RN50E1210BBSL-ND
Product Name RES 121 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details