Vishay Intertechnology, Inc. RES 118 OHM 1/20W 1% AXIAL RN50E1180FB14

Description
RES 118ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 118ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1/20W 1% AXIAL - RN50E1180FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/20W 1% AXIAL
RN50E1180FB14
RES 118 OHM 1/20W 1% AXIAL RN50E1180FB14
RES 118ohm 1/20W 1% AXIAL

RES 118ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1180FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1180FB14-ND
Through Hole Resistors RN50E1180FB14-ND
118 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

118 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,118Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C6768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,118Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C6768
Resistor,metal Film,118Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C6768
Resistor,Metal Film,118Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,118Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E1180FB14 RN50E1180FB14-ND 54C6768
Product Name RES 118 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,118Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details