Vishay Intertechnology, Inc. RES 1.13K OHM 1/20W 1% AXIAL RN50E1131FBSL

Description
RES 1.13Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/20W 1% AXIAL - RN50E1131FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/20W 1% AXIAL
RN50E1131FBSL
RES 1.13K OHM 1/20W 1% AXIAL RN50E1131FBSL
RES 1.13Kohm 1/20W 1% AXIAL

RES 1.13Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1131FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1131FBSL-ND
Through Hole Resistors RN50E1131FBSL-ND
1.13 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.13 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1131FBSL RN50E1131FBSL-ND
Product Name RES 1.13K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details