Vishay Intertechnology, Inc. RES 11K OHM 1/20W .5% AXIAL RN50E1102DBSL

Description
RES 11Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/20W .5% AXIAL - RN50E1102DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/20W .5% AXIAL
RN50E1102DBSL
RES 11K OHM 1/20W .5% AXIAL RN50E1102DBSL
RES 11Kohm 1/20W .5% AXIAL

RES 11Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1102DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1102DBSL-ND
Through Hole Resistors RN50E1102DBSL-ND
11 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1102DBSL RN50E1102DBSL-ND
Product Name RES 11K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers