Vishay Intertechnology, Inc. Res Metal Film 110 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R RN50E1100BRE6

Description
Res Metal Film 110 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 110 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 110 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R - RN50E1100BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 110 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
RN50E1100BRE6
Res Metal Film 110 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R RN50E1100BRE6
Res Metal Film 110 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 110 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50E1100BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1100BRE6-ND
Through Hole Resistors RN50E1100BRE6-ND
110 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1100BRE6 RN50E1100BRE6-ND
Product Name Res Metal Film 110 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers