Vishay Intertechnology, Inc. RES 110 OHM 1/20W .1% AXIAL RN50E1100BBSL

Description
RES 110ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/20W .1% AXIAL - RN50E1100BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/20W .1% AXIAL
RN50E1100BBSL
RES 110 OHM 1/20W .1% AXIAL RN50E1100BBSL
RES 110ohm 1/20W .1% AXIAL

RES 110ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1100BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1100BBSL-ND
Through Hole Resistors RN50E1100BBSL-ND
110 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1100BBSL RN50E1100BBSL-ND
Product Name RES 110 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details