Vishay Intertechnology, Inc. RES 110 OHM 1/20W .1% AXIAL RN50E1100BB14

Description
RES 110ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/20W .1% AXIAL - RN50E1100BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/20W .1% AXIAL
RN50E1100BB14
RES 110 OHM 1/20W .1% AXIAL RN50E1100BB14
RES 110ohm 1/20W .1% AXIAL

RES 110ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1100BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1100BB14-ND
Through Hole Resistors RN50E1100BB14-ND
110 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1100BB14 RN50E1100BB14-ND
Product Name RES 110 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details