Vishay Intertechnology, Inc. RES 10 OHM 1/20W .1% AXIAL RN50E10R0BRSL

Description
RES 10ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/20W .1% AXIAL - RN50E10R0BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/20W .1% AXIAL
RN50E10R0BRSL
RES 10 OHM 1/20W .1% AXIAL RN50E10R0BRSL
RES 10ohm 1/20W .1% AXIAL

RES 10ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E10R0BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E10R0BRSL-ND
Through Hole Resistors RN50E10R0BRSL-ND
10 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E10R0BRSL RN50E10R0BRSL-ND
Product Name RES 10 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details