Vishay Intertechnology, Inc. RES 10.7K OHM 1/20W .1% AXIAL RN50E1072BRSL

Description
RES 10.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/20W .1% AXIAL - RN50E1072BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/20W .1% AXIAL
RN50E1072BRSL
RES 10.7K OHM 1/20W .1% AXIAL RN50E1072BRSL
RES 10.7Kohm 1/20W .1% AXIAL

RES 10.7Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1072BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1072BRSL-ND
Through Hole Resistors RN50E1072BRSL-ND
10.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1072BRSL RN50E1072BRSL-ND
Product Name RES 10.7K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details