Vishay Intertechnology, Inc. RES 10.5K OHM 1/20W .1% AXIAL RN50E1052BBSL

Description
RES 10.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/20W .1% AXIAL - RN50E1052BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/20W .1% AXIAL
RN50E1052BBSL
RES 10.5K OHM 1/20W .1% AXIAL RN50E1052BBSL
RES 10.5Kohm 1/20W .1% AXIAL

RES 10.5Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1052BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1052BBSL-ND
Through Hole Resistors RN50E1052BBSL-ND
10.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1052BBSL RN50E1052BBSL-ND
Product Name RES 10.5K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details