Vishay Intertechnology, Inc. RES 105 OHM 1/20W 1% AXIAL RN50E1050FBSL

Description
RES 105ohm 1/20W 1% AXIAL
Request a Quote
Description
RES 105ohm 1/20W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/20W 1% AXIAL - RN50E1050FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/20W 1% AXIAL
RN50E1050FBSL
RES 105 OHM 1/20W 1% AXIAL RN50E1050FBSL
RES 105ohm 1/20W 1% AXIAL

RES 105ohm 1/20W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN50E1050FBSL
Product Name RES 105 OHM 1/20W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details