Vishay Intertechnology, Inc. Res Metal Film 105 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk RN50E1050FB14

Description
Res Metal Film 105 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 105 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 105 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk - RN50E1050FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 105 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
RN50E1050FB14
Res Metal Film 105 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk RN50E1050FB14
Res Metal Film 105 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 105 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN50E1050FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1050FB14-ND
Through Hole Resistors RN50E1050FB14-ND
105 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

105 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,105Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C6750 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,105Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C6750
Resistor,metal Film,105Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C6750
Resistor,Metal Film,105Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,105Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E1050FB14 RN50E1050FB14-ND 54C6750
Product Name Res Metal Film 105 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,105Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details