Vishay Intertechnology, Inc. RES 10.2K OHM 1/20W 1% AXIAL RN50E1022FRE6

Description
RES 10.2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/20W 1% AXIAL - RN50E1022FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/20W 1% AXIAL
RN50E1022FRE6
RES 10.2K OHM 1/20W 1% AXIAL RN50E1022FRE6
RES 10.2Kohm 1/20W 1% AXIAL

RES 10.2Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1022FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1022FRE6-ND
Through Hole Resistors RN50E1022FRE6-ND
10.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C6749 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C6749
Resistor,metal Film,10.2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C6749
Resistor,Metal Film,10.2KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,10.2KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E1022FRE6 RN50E1022FRE6-ND 54C6749
Product Name RES 10.2K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,10.2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details