Vishay Intertechnology, Inc. RES 10K OHM 1/20W .5% AXIAL RN50E1002DBSL

Description
RES 10Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/20W .5% AXIAL - RN50E1002DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/20W .5% AXIAL
RN50E1002DBSL
RES 10K OHM 1/20W .5% AXIAL RN50E1002DBSL
RES 10Kohm 1/20W .5% AXIAL

RES 10Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1002DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1002DBSL-ND
Through Hole Resistors RN50E1002DBSL-ND
10 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1002DBSL RN50E1002DBSL-ND
Product Name RES 10K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details