Vishay Intertechnology, Inc. RES 10K OHM 1/20W .5% AXIAL RN50E1002DB14

Description
RES 10Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/20W .5% AXIAL - RN50E1002DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/20W .5% AXIAL
RN50E1002DB14
RES 10K OHM 1/20W .5% AXIAL RN50E1002DB14
RES 10Kohm 1/20W .5% AXIAL

RES 10Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1002DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1002DB14-ND
Through Hole Resistors RN50E1002DB14-ND
10 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1002DB14 RN50E1002DB14-ND
Product Name RES 10K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers