Res Metal Film 10K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C Epoxy AXL T/R Product overview: RN50E1002BRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50E1002BRE6 can be used for catalog matching and distributor lookup.
RES 10K OHM 1/20W .1% AXIAL
10 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 10K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-RN50E1002BRE6 | 541-RN50E1002BRE6CT-ND | RN50E1002BRE6 |
| Product Name | 0.05W 20W Resistor | Through Hole Resistors | Res Metal Film 10K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm |
| Resistance Range | 10000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.0500 watts | 0.0500 watts | 20 watts |
| Configuration | Single Resistor |