Vishay Precision Group Metal Film Resistor, 1Kohm, 50Mw, 1%; Resistance Vishay RN50E1001F

Description
METAL FILM RESISTOR, 1KOHM, 50mW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No
Description
METAL FILM RESISTOR, 1KOHM, 50mW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1Kohm, 50Mw, 1%; Resistance Vishay - 18C4235 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 50Mw, 1%; Resistance Vishay
18C4235
Metal Film Resistor, 1Kohm, 50Mw, 1%; Resistance Vishay 18C4235
METAL FILM RESISTOR, 1KOHM, 50mW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 50mW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18C4235
Product Name Metal Film Resistor, 1Kohm, 50Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details