Vishay Intertechnology, Inc. RES 1K OHM 1/20W .25% AXIAL RN50E1001CRE6

Description
RES 1Kohm 1/20W .25% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/20W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/20W .25% AXIAL - RN50E1001CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/20W .25% AXIAL
RN50E1001CRE6
RES 1K OHM 1/20W .25% AXIAL RN50E1001CRE6
RES 1Kohm 1/20W .25% AXIAL

RES 1Kohm 1/20W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1001CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1001CRE6-ND
Through Hole Resistors RN50E1001CRE6-ND
1 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1001CRE6 RN50E1001CRE6-ND
Product Name RES 1K OHM 1/20W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details