Res Metal Film 1K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
1 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN50E1001CB14 | RN50E1001CB14-ND |
| Product Name | Res Metal Film 1K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |
| Power Rating | 20 watts | 0.0500 watts |