Vishay Intertechnology, Inc. RES 1K OHM 1/20W .1% AXIAL RN50E1001BRSL

Description
RES 1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/20W .1% AXIAL - RN50E1001BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/20W .1% AXIAL
RN50E1001BRSL
RES 1K OHM 1/20W .1% AXIAL RN50E1001BRSL
RES 1Kohm 1/20W .1% AXIAL

RES 1Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1001BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1001BRSL-ND
Through Hole Resistors RN50E1001BRSL-ND
1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1001BRSL RN50E1001BRSL-ND
Product Name RES 1K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers