Vishay Intertechnology, Inc. Through Hole Resistors RN50E1001BRE6

Description
1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50E1001BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1001BRE6-ND
Through Hole Resistors RN50E1001BRE6-ND
1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 1K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R - RN50E1001BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
RN50E1001BRE6
Res Metal Film 1K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R RN50E1001BRE6
Res Metal Film 1K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50E1001BRE6-ND RN50E1001BRE6
Product Name Through Hole Resistors Res Metal Film 1K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details