Vishay Intertechnology, Inc. RES 100 OHM 1/20W 1% AXIAL RN50E1000FRE6

Description
RES 100ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/20W 1% AXIAL - RN50E1000FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/20W 1% AXIAL
RN50E1000FRE6
RES 100 OHM 1/20W 1% AXIAL RN50E1000FRE6
RES 100ohm 1/20W 1% AXIAL

RES 100ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1000FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1000FRE6-ND
Through Hole Resistors RN50E1000FRE6-ND
100 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C6717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C6717
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C6717
Resistor,Metal Film,100Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,100Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E1000FRE6 RN50E1000FRE6-ND 54C6717
Product Name RES 100 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details