Vishay Intertechnology, Inc. RES 97.6 OHM 1/20W 1% AXIAL RN50C97R6FRSL

Description
RES 97.6ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/20W 1% AXIAL - RN50C97R6FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/20W 1% AXIAL
RN50C97R6FRSL
RES 97.6 OHM 1/20W 1% AXIAL RN50C97R6FRSL
RES 97.6ohm 1/20W 1% AXIAL

RES 97.6ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C97R6FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C97R6FRSL-ND
Through Hole Resistors RN50C97R6FRSL-ND
97.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C97R6FRSL RN50C97R6FRSL-ND
Product Name RES 97.6 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers