Vishay Intertechnology, Inc. RES MIL 97.6 OHM 1% 1/20W RN50C97R6FRE6

Description
RES MIL 97.6ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 97.6ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 97.6 OHM 1% 1/20W - RN50C97R6FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 97.6 OHM 1% 1/20W
RN50C97R6FRE6
RES MIL 97.6 OHM 1% 1/20W RN50C97R6FRE6
RES MIL 97.6ohm 1% 1/20W

RES MIL 97.6ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C97R6FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C97R6FRE6-ND
Through Hole Resistors RN50C97R6FRE6-ND
97.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,97.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6695 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,97.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6695
Resistor,metal Film,97.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6695
Resistor,Metal Film,97.6Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,97.6Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C97R6FRE6 RN50C97R6FRE6-ND 54C6695
Product Name RES MIL 97.6 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,97.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details