Vishay Intertechnology, Inc. RES 97.6K OHM 1/20W 1% AXIAL RN50C9762FRSL

Description
RES 97.6Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/20W 1% AXIAL - RN50C9762FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/20W 1% AXIAL
RN50C9762FRSL
RES 97.6K OHM 1/20W 1% AXIAL RN50C9762FRSL
RES 97.6Kohm 1/20W 1% AXIAL

RES 97.6Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C9762FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9762FRSL-ND
Through Hole Resistors RN50C9762FRSL-ND
97.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9762FRSL RN50C9762FRSL-ND
Product Name RES 97.6K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details