Vishay Intertechnology, Inc. RES 976 OHM 1/20W 1% AXIAL RN50C9760FRSL

Description
RES 976ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/20W 1% AXIAL - RN50C9760FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/20W 1% AXIAL
RN50C9760FRSL
RES 976 OHM 1/20W 1% AXIAL RN50C9760FRSL
RES 976ohm 1/20W 1% AXIAL

RES 976ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C9760FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9760FRSL-ND
Through Hole Resistors RN50C9760FRSL-ND
976 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

976 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9760FRSL RN50C9760FRSL-ND
Product Name RES 976 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers