Vishay Intertechnology, Inc. RES 95.3K OHM 1/20W 1% AXIAL RN50C9532FBSL

Description
RES 95.3Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/20W 1% AXIAL - RN50C9532FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/20W 1% AXIAL
RN50C9532FBSL
RES 95.3K OHM 1/20W 1% AXIAL RN50C9532FBSL
RES 95.3Kohm 1/20W 1% AXIAL

RES 95.3Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C9532FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9532FBSL-ND
Through Hole Resistors RN50C9532FBSL-ND
95.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9532FBSL RN50C9532FBSL-ND
Product Name RES 95.3K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details