Vishay Intertechnology, Inc. RES MIL 953 OHM 1% 1/20W RN50C9530FRE6

Description
RES MIL 953ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 953ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 953 OHM 1% 1/20W - RN50C9530FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 953 OHM 1% 1/20W
RN50C9530FRE6
RES MIL 953 OHM 1% 1/20W RN50C9530FRE6
RES MIL 953ohm 1% 1/20W

RES MIL 953ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C9530FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9530FRE6-ND
Through Hole Resistors RN50C9530FRE6-ND
953 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

953 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9530FRE6 RN50C9530FRE6-ND
Product Name RES MIL 953 OHM 1% 1/20W Through Hole Resistors
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details