Vishay Intertechnology, Inc. RES 953 OHM 1/20W 1% AXIAL RN50C9530FB14

Description
RES 953ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 953ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/20W 1% AXIAL - RN50C9530FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/20W 1% AXIAL
RN50C9530FB14
RES 953 OHM 1/20W 1% AXIAL RN50C9530FB14
RES 953ohm 1/20W 1% AXIAL

RES 953ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C9530FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9530FB14-ND
Through Hole Resistors RN50C9530FB14-ND
953 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

953 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9530FB14 RN50C9530FB14-ND
Product Name RES 953 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers