Vishay Intertechnology, Inc. RES 94.1 OHM 1/20W .1% AXIAL RN50C94R1BB14

Description
RES 94.1ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 94.1ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 94.1 OHM 1/20W .1% AXIAL - RN50C94R1BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 94.1 OHM 1/20W .1% AXIAL
RN50C94R1BB14
RES 94.1 OHM 1/20W .1% AXIAL RN50C94R1BB14
RES 94.1ohm 1/20W .1% AXIAL

RES 94.1ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C94R1BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C94R1BB14-ND
Through Hole Resistors RN50C94R1BB14-ND
94.1 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

94.1 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C94R1BB14 RN50C94R1BB14-ND
Product Name RES 94.1 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 94.1 ohms 94.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details