Vishay Intertechnology, Inc. RES 93.1 OHM 1/20W 1% AXIAL RN50C93R1FRSL

Description
RES 93.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/20W 1% AXIAL - RN50C93R1FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/20W 1% AXIAL
RN50C93R1FRSL
RES 93.1 OHM 1/20W 1% AXIAL RN50C93R1FRSL
RES 93.1ohm 1/20W 1% AXIAL

RES 93.1ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C93R1FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C93R1FRSL-ND
Through Hole Resistors RN50C93R1FRSL-ND
93.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C93R1FRSL RN50C93R1FRSL-ND
Product Name RES 93.1 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers