Vishay Intertechnology, Inc. Through Hole Resistors RN50C9310FRE6

Description
931 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
931 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C9310FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9310FRE6-ND
Through Hole Resistors RN50C9310FRE6-ND
931 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

931 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 931 OHM 1/20W 1% AXIAL - RN50C9310FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/20W 1% AXIAL
RN50C9310FRE6
RES 931 OHM 1/20W 1% AXIAL RN50C9310FRE6
RES 931ohm 1/20W 1% AXIAL

RES 931ohm 1/20W 1% AXIAL

Supplier's Site
Resistor,metal Film,931Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,931Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6676
Resistor,metal Film,931Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6676
Resistor,Metal Film,931Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,931Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C9310FRE6-ND RN50C9310FRE6 54C6676
Product Name Through Hole Resistors RES 931 OHM 1/20W 1% AXIAL Resistor,metal Film,931Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details