Vishay Intertechnology, Inc. RES 920 OHM 1/20W 1% AXIAL RN50C9200FB14

Description
RES 920ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 920ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 920 OHM 1/20W 1% AXIAL - RN50C9200FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 920 OHM 1/20W 1% AXIAL
RN50C9200FB14
RES 920 OHM 1/20W 1% AXIAL RN50C9200FB14
RES 920ohm 1/20W 1% AXIAL

RES 920ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C9200FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9200FB14-ND
Through Hole Resistors RN50C9200FB14-ND
920 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

920 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9200FB14 RN50C9200FB14-ND
Product Name RES 920 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 920 ohms 920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details