Vishay Intertechnology, Inc. RES 91K OHM 1/20W 1% AXIAL RN50C9102FB14

Description
RES 91Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 91Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91K OHM 1/20W 1% AXIAL - RN50C9102FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 1/20W 1% AXIAL
RN50C9102FB14
RES 91K OHM 1/20W 1% AXIAL RN50C9102FB14
RES 91Kohm 1/20W 1% AXIAL

RES 91Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C9102FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9102FB14-ND
Through Hole Resistors RN50C9102FB14-ND
91 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

91 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9102FB14 RN50C9102FB14-ND
Product Name RES 91K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers