Vishay Intertechnology, Inc. RES 90.9K OHM 1/20W 1% AXIAL RN50C9092FRSL

Description
RES 90.9Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/20W 1% AXIAL - RN50C9092FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/20W 1% AXIAL
RN50C9092FRSL
RES 90.9K OHM 1/20W 1% AXIAL RN50C9092FRSL
RES 90.9Kohm 1/20W 1% AXIAL

RES 90.9Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C9092FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9092FRSL-ND
Through Hole Resistors RN50C9092FRSL-ND
90.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9092FRSL RN50C9092FRSL-ND
Product Name RES 90.9K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details