Vishay Intertechnology, Inc. RES MIL 90.9K OHM 1% 1/20W RN50C9092FRE6

Description
RES MIL 90.9Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 90.9Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 90.9K OHM 1% 1/20W - RN50C9092FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 90.9K OHM 1% 1/20W
RN50C9092FRE6
RES MIL 90.9K OHM 1% 1/20W RN50C9092FRE6
RES MIL 90.9Kohm 1% 1/20W

RES MIL 90.9Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C9092FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9092FRE6-ND
Through Hole Resistors RN50C9092FRE6-ND
90.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9092FRE6 RN50C9092FRE6-ND
Product Name RES MIL 90.9K OHM 1% 1/20W Through Hole Resistors
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details