Vishay Intertechnology, Inc. RES 90.9K OHM 1/20W 1% AXIAL RN50C9092FB14

Description
RES 90.9Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/20W 1% AXIAL - RN50C9092FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/20W 1% AXIAL
RN50C9092FB14
RES 90.9K OHM 1/20W 1% AXIAL RN50C9092FB14
RES 90.9Kohm 1/20W 1% AXIAL

RES 90.9Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C9092FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9092FB14-ND
Through Hole Resistors RN50C9092FB14-ND
90.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9092FB14 RN50C9092FB14-ND
Product Name RES 90.9K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers