Vishay Intertechnology, Inc. RES 909 OHM 1/20W .1% AXIAL RN50C9090BRE6

Description
RES 909ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/20W .1% AXIAL - RN50C9090BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/20W .1% AXIAL
RN50C9090BRE6
RES 909 OHM 1/20W .1% AXIAL RN50C9090BRE6
RES 909ohm 1/20W .1% AXIAL

RES 909ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C9090BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9090BRE6-ND
Through Hole Resistors RN50C9090BRE6-ND
909 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9090BRE6 RN50C9090BRE6-ND
Product Name RES 909 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details