Vishay Intertechnology, Inc. RES 89.8 OHM 1/20W .1% AXIAL RN50C89R8BRSL

Description
RES 89.8ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 89.8ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 89.8 OHM 1/20W .1% AXIAL - RN50C89R8BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8 OHM 1/20W .1% AXIAL
RN50C89R8BRSL
RES 89.8 OHM 1/20W .1% AXIAL RN50C89R8BRSL
RES 89.8ohm 1/20W .1% AXIAL

RES 89.8ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C89R8BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C89R8BRSL-ND
Through Hole Resistors RN50C89R8BRSL-ND
89.8 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

89.8 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C89R8BRSL RN50C89R8BRSL-ND
Product Name RES 89.8 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 89.8 ohms 89.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details